KSSCP2.5-20 is a steel spur gear with a circular pitch of 2.5 mm, 20 teeth, and a 6 mm bore. It is made of S45C material with a tooth hardness of less than 194 HB, conforming to JIS grade N8 (JIS B1702-1:1998) and JIS grade 4 (JIS B1702:1976). The gear has a pressure angle of 20°, standard full-depth teeth, and an outside diameter of 17.51 mm. Its face width is 50 mm, hub width is 4.14 mm, and total length is 13 mm. The allowable torque for bending strength is 4.14 N·m and for surface durability is 0.42 N·m. Backlash ranges from 0.05 to 0.20 mm, and the weight is 0.022 kg.
Circular Pitch 2.5 - 20 Tooth Mild Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP2.5-20 | KSSCP2.5-20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 2.5 - 20 Tooth Mild Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |