KSSCP15-30 is a circular pitch steel spur gear with a module of 15 mm, 30 teeth, and a pressure angle of 20°. It is made of S45C steel with a tooth hardness of less than 194 HB, and has a pitch diameter of 143.24 mm, an outside diameter of 152.79 mm, a face width of 450 mm, and a hub width of 110 mm. The gear has a total length of 150 mm and a bore diameter of 75 mm. It has a bending strength allowable torque of 1270 N·m and a surface durability allowable torque of 130 N·m. Backlash is specified as 0.20-0.48 mm, and the weight is 8.04 kg. The gear meets JIS grade N8 (JIS B1702-1: 1998).
Circular Pitch 15 - 30 Tooth Mild Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP15-30 | KSSCP15-30 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 15 - 30 Tooth Mild Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |