QTC METRIC GEARS Metal Spur Gears (metric) KSSCP15-20

Description
Circular Pitch 15 - 20 Tooth Mild Steel Spur Gear
Request a Quote
Description
Circular Pitch 15 - 20 Tooth Mild Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSCP15-20 is a metal spur gear with a circular pitch of 15 mm and 20 teeth. It is constructed from mild steel (S45C) and has a pressure angle of 20¬8. The gear features standard full depth teeth and has a tooth hardness of less than 194HB. The total length of the gear is 75 mm, with a face width of 50 mm. The gear is designed for applications requiring reliable performance and durability. Allowable torque ratings for this gear are 95.49 N¬?m, with a corresponding weight of 0.20 kg. This product is suitable for various mechanical applications where precision and strength are essential.

Datasheet Summary
Powered by GS/AI

The KSSCP15-20 is a metal spur gear with a circular pitch of 15 mm and 20 teeth. It is constructed from mild steel (S45C) and has a pressure angle of 20¬8. The gear features standard full depth teeth and has a tooth hardness of less than 194HB. The total length of the gear is 75 mm, with a face width of 50 mm. The gear is designed for applications requiring reliable performance and durability. Allowable torque ratings for this gear are 95.49 N¬?m, with a corresponding weight of 0.20 kg. This product is suitable for various mechanical applications where precision and strength are essential.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCP15-20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCP15-20
Metal Spur Gears (metric) KSSCP15-20
Circular Pitch 15 - 20 Tooth Mild Steel Spur Gear

Circular Pitch 15 - 20 Tooth Mild Steel Spur Gear

Supplier's Site Datasheet
Circular Pitch 15 - 20 Tooth Mild Steel Spur Gear - KSSCP15-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 15 - 20 Tooth Mild Steel Spur Gear
KSSCP15-20
Circular Pitch 15 - 20 Tooth Mild Steel Spur Gear KSSCP15-20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCP15-20 KSSCP15-20
Product Name Metal Spur Gears (metric) Circular Pitch 15 - 20 Tooth Mild Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details