QTC METRIC GEARS Metal Spur Gears (metric) KSSCP10-40J28

Description
Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSCP10-40 is a steel spur gear with a circular pitch of 10 mm, 40 teeth, and a 20° pressure angle, machined from S45C material with a tooth hardness less than 194 HB. It has a pitch diameter of 127.32 mm, an outside diameter of 133.69 mm, a face width of 400 mm, and a total length of 80 mm. The gear meets JIS grade N8 (JIS B1702-1:1998) precision standards. Allowable torque is 160 N·m for bending strength and 49.3 N·m for surface durability, with a backlash range of 0.15-0.36 mm and a weight of 3.66 kg.

Datasheet Summary
Powered by GS/AI

KSSCP10-40 is a steel spur gear with a circular pitch of 10 mm, 40 teeth, and a 20° pressure angle, machined from S45C material with a tooth hardness less than 194 HB. It has a pitch diameter of 127.32 mm, an outside diameter of 133.69 mm, a face width of 400 mm, and a total length of 80 mm. The gear meets JIS grade N8 (JIS B1702-1:1998) precision standards. Allowable torque is 160 N·m for bending strength and 49.3 N·m for surface durability, with a backlash range of 0.15-0.36 mm and a weight of 3.66 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCP10-40J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCP10-40J28
Metal Spur Gears (metric) KSSCP10-40J28
Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore - KSSCP10-40J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore
KSSCP10-40J28
Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore KSSCP10-40J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCP10-40J28 KSSCP10-40J28
Product Name Metal Spur Gears (metric) Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG6-20R1E35, Module 620 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r1e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Spur Gears - 1827961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details