KSSCP10-40 is a steel spur gear with a circular pitch of 10 mm (module 3.1831), 40 teeth, and a face width of 400 mm. It is made of S45C material with a tooth hardness of less than 194 HB, standard full-depth teeth, and a 20° pressure angle. The gear has a bore diameter of 80 mm, a pitch diameter of 127.32 mm, and an outside diameter of 133.69 mm. The total length is 400 mm. It complies with JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976) precision standards. Allowable torques are 160 N·m for bending strength and 49.3 N·m for surface durability, with a backlash range of 0.15-0.36 mm and a weight of 3.66 kg.
Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP10-40 | KSSCP10-40 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 40 Tooth Mild Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |