QTC METRIC GEARS Metal Spur Gears (metric) KSSCP10-30

Description
Circular Pitch 10 - 30 Tooth Mild Steel Spur Gear
Request a Quote
Description
Circular Pitch 10 - 30 Tooth Mild Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSCP10-30 is a circular pitch steel spur gear with a module of 10 mm, 30 teeth, and a pitch diameter of 95.49 mm. It has a face width of 75 mm, an outside diameter of 101.86 mm, and a hub width of 50 mm, for a total length of 75 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, conforming to JIS grade N8 (JIS B1702-1:1998) and JIS grade 4 (JIS B1702:1976). The pressure angle is 20° with standard full-depth teeth. It has an allowable torque of 34.5 N·m for bending strength and 8.33 N·m for surface durability, with a backlash range of 0.15 to 0.36 mm and a weight of 2.26 kg.

Datasheet Summary
Powered by GS/AI

KSSCP10-30 is a circular pitch steel spur gear with a module of 10 mm, 30 teeth, and a pitch diameter of 95.49 mm. It has a face width of 75 mm, an outside diameter of 101.86 mm, and a hub width of 50 mm, for a total length of 75 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, conforming to JIS grade N8 (JIS B1702-1:1998) and JIS grade 4 (JIS B1702:1976). The pressure angle is 20° with standard full-depth teeth. It has an allowable torque of 34.5 N·m for bending strength and 8.33 N·m for surface durability, with a backlash range of 0.15 to 0.36 mm and a weight of 2.26 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCP10-30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCP10-30
Metal Spur Gears (metric) KSSCP10-30
Circular Pitch 10 - 30 Tooth Mild Steel Spur Gear

Circular Pitch 10 - 30 Tooth Mild Steel Spur Gear

Supplier's Site Datasheet
Circular Pitch 10 - 30 Tooth Mild Steel Spur Gear - KSSCP10-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10 - 30 Tooth Mild Steel Spur Gear
KSSCP10-30
Circular Pitch 10 - 30 Tooth Mild Steel Spur Gear KSSCP10-30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCP10-30 KSSCP10-30
Product Name Metal Spur Gears (metric) Circular Pitch 10 - 30 Tooth Mild Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm & Pinion Gears - 5216828 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 20
Design Metric
View Details
KHK AG6-30R2E22, Module 630 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r2e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details