Circular pitch 10 steel spur gear with 25 teeth, 50 mm bore, 127.32 mm pitch diameter, and 140.06 mm outside diameter, with a face width of 400 mm and total length of 50 mm, conforming to JIS grade N8 (JIS B1702-1: 1998) and made from S45C steel with tooth hardness less than 194 HB. It has an allowable torque of 52.7 N·m for bending strength and 27.3 N·m for surface durability, with backlash ranging from 0.15 to 0.36 mm and a weight of 1.49 kg.
Circular Pitch 10 - 25 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP10-25J32 | KSSCP10-25J32 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 25 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |