KSSCP10-25 is a circular pitch steel spur gear with a 10 mm module, 25 teeth, and a 20° pressure angle, made from S45C material with a tooth hardness of less than 194 HB. It has a 60 mm bore diameter, 79.58 mm pitch diameter, 85.94 mm outside diameter, 250 mm face width, and 90 mm hub width, totaling 171.89 mm in length. The gear meets JIS grade N8 (JIS B1702-1: 1998) precision standards. Allowable torque is 52.7 N·m for bending strength and 44.8 kgf·m for surface durability, with a backlash range of 0.15-0.36 mm and a weight of 1.49 kg.
Circular Pitch 10 - 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP10-25J22 | KSSCP10-25J22 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |