KSSCP10-25 is a steel spur gear with a circular pitch of 10 mm and 25 teeth, made from S45C material with a tooth hardness of less than 194 HB. It has a bore diameter of 60 mm, pitch diameter of 79.58 mm, outside diameter of 85.94 mm, face width of 50 mm, hub width of 30 mm, and total length of 90 mm. The gear meets JIS grade 4 (JIS B1702: 1976) precision standards and has a 20° pressure angle with standard full-depth teeth. Allowable torque is 52.7 N·m for bending strength and 27.3 N·m for surface durability, with backlash ranging from 0.15 to 0.36 mm and a weight of 1.49 kg.
Circular Pitch 10 - 25 Tooth Mild Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP10-25 | KSSCP10-25 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 25 Tooth Mild Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |