Circular pitch 10 mm steel spur gear with 20 teeth, 28 mm bore, and 50 mm face width. Precision grade JIS N8 (JIS B1702-1:1998), material S45C, pressure angle 20°, standard full-depth teeth. Allowable torque 198 N·m bending strength, 30.8 N·m surface durability. Backlash 0.13~0.33 mm, weight 0.99 kg. Total length 50 mm.
Circular Pitch 10 - 20 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP10-20J28 | KSSCP10-20J28 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 20 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |