Circular pitch 10 steel spur gear with 20 teeth, 25 mm bore, and 30 mm hub width, made from S45C material with a tooth hardness of less than 194 HB. It has a 20° pressure angle, standard full-depth teeth, and meets JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976) precision standards. The gear has a pitch diameter of 63.66 mm, outside diameter of 70.03 mm, face width of 200 mm, total length of 50 mm, and allowable torque values of 20.2 N·m for bending strength and 3.14 N·m for surface durability. Backlash ranges from 0.13 to 0.33 mm, and the weight is 0.99 kg.
Circular Pitch 10 - 20 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP10-20J25 | KSSCP10-20J25 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 20 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |