KSSCP10-20 is a circular pitch steel spur gear with a module of 10, 20 teeth, a 50 mm bore, and a 20 mm face width. It has a pressure angle of 20°, is made of S45C steel, and meets JIS grade N8 (JIS B1702-1: 1998) precision standards. The gear has a pitch diameter of 63.66 mm, an outside diameter of 70.03 mm, and a total length of 50 mm. It is rated for a bending strength allowable torque of 198 N·m and a surface durability allowable torque of 20.2 N·m, with a theoretical backlash range of 0.13 to 0.33 mm and a weight of 0.99 kg.
Circular Pitch 10 - 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP10-20J20 | KSSCP10-20J20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |