KSSCP10-20 is a circular pitch steel spur gear with a module of 10 mm, 20 teeth, and a 20° pressure angle, made from S45C material with no heat treatment and a tooth hardness of less than 194 HB. It has a bore diameter of 50 mm, pitch diameter of 63.66 mm, outside diameter of 70.03 mm, face width of 200 mm, hub width of 30 mm, and total length of 50 mm. The gear has an allowable bending strength torque of 198 N·m and surface durability torque of 3.14 N·m, with a theoretical backlash of 0.13~0.33 mm and a weight of 0.99 kg. It meets JIS grade N8 (JIS B1702-1: 1998) precision standard.
Circular Pitch 10 - 20 Tooth Mild Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP10-20 | KSSCP10-20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 20 Tooth Mild Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |