KSSAY1-70 is a steel hubless thin face spur gear with a module of 1 mm, 70 teeth, a pitch diameter of 70 mm, an outside diameter of 72 mm, and a face width of 6 mm. It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and meets JIS grade N8 (JIS B1702-1: 1998) precision standards. The allowable torque is 17.4 N·m (1.78 kgf·m), and the theoretical backlash is 0.29 mm. The gear weighs 0.18 kg.
Module 1, 70 Tooth Mild Steel Hubless Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSAY1-70 | KSSAY1-70 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Mild Steel Hubless Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |