KSSAY1-60 is a steel hubless thin face spur gear with a module of 1 mm, 60 teeth, a pitch diameter of 60 mm, an outside diameter of 62 mm, and a face width of 6 mm. The gear is made of S45C steel and adheres to JIS grade N8 precision (JIS B1702-1:1998). It has a 20° pressure angle, standard full-depth teeth, and an allowable torque of 14.5 N·m (1.48 kgf·m). The theoretical backlash is specified as 0.21 mm, and the weight is 0.13 kg.
Module 1, 60 Tooth Mild Steel Hubless Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSAY1-60 | KSSAY1-60 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Mild Steel Hubless Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |