KSSAY1-56 is a module 1, 56-tooth steel hubless thin face spur gear with a 20° pressure angle, standard full-depth teeth, and a face width of 6 mm. Made from S45C steel, it has a pitch diameter of 56 mm, an outside diameter of 58 mm, an allowable torque of 13.4 N·m (1.37 kgf·m), and a theoretical backlash range of 0.08-0.18 mm. It complies with JIS grade N8 (JIS B1702-1:1998) precision standards. The gear weighs 0.11 kg.
Module 1, 56 Tooth Mild Steel Hubless Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSAY1-56 | KSSAY1-56 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Mild Steel Hubless Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |