KSSAY1-40 is a steel hubless thin face spur gear with a module of 2, 40 teeth, a pitch diameter of 80 mm, an outside diameter of 82 mm, and a face width of 6 mm. Made from S45C steel, it has a JIS grade N8 precision rating and a 20° pressure angle. Its allowable torque is 8.84 N·m (0.90 kgf·m), with a theoretical backlash of 0.08~0.18 mm and a weight of 0.058 kg.
Module 1, 40 Tooth Mild Steel Hubless Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSAY1-40 | KSSAY1-40 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Mild Steel Hubless Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |