KSSAG2.5-32 is a metric spur gear with a module of 2.5, 32 teeth, and a bore diameter of 20 mm, made from S45C carbon steel with induction-hardened tooth surfaces achieving 50 to 60 HRC hardness. It has a pitch diameter of 80 mm, an outside diameter of 85 mm, a face width of 20 mm, and weighs 0.92 kg. The gear is black oxide coated except on the tooth surfaces, and its allowable bending strength is 90.1 N·m with a surface durability torque of 14.7 N·m. Backlash is between 0.10 and 0.20 mm. The part conforms to JIS grade N7 per JIS B1702-1:1998 and is designed for use with an H7 bore tolerance, though the bore tolerance degrades after hardening. Secondary operations are prohibited on the tooth areas due to induction hardening.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2.5-32 |
| Product Name | Module 2.5, 32 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |