KSSAG2.5-30 is a metric spur gear with module 2.5, 30 teeth, and an H7 bore for J Series mounting. Made from S45C steel, it features induction-hardened teeth at 50-60HRC and a black oxide coating excluding the tooth surface. Pitch diameter is 75 mm, outside diameter 80 mm, face width 20 mm. Allowable bending strength torque is 78.7 N·m, surface durability torque is 8.03 kgf·m. Backlash ranges from 0.10 to 0.20 mm, and weight is 0.81 kg. It meets JIS grade N7 per JIS B1702-1:1998. Secondary operations are prohibited on teeth. Bore tolerance degrades after hardening. Requires keyway for shaft mounting and parallel shaft alignment to prevent uneven wear.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2.5-30 |
| Product Name | Module 2.5, 30 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |