The KSSAG2.5-20 is a ground spur gear with a module of 2.5, 20 teeth, and a pitch diameter of 50 mm. It is made from S45C carbon steel with induction-hardened teeth achieving 50 to 60HRC hardness and a black oxide surface treatment, except on the tooth surfaces. The gear has a face width of 25 mm, an outside diameter of 55 mm, and an allowable bending strength torque of 74.8 N·m. It supports a JIS Grade N7 precision rating and features a bore tolerance of H7. Backlash is specified between 0.10 and 0.20 mm, and the weight is 0.35 kg.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2.5-20 |
| Product Name | Module 2.5, 20 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |