The KSSAG2-40 is a ground spur gear with a module of 2, 40 teeth, and an S45C carbon steel body. It features induction-hardened teeth with a hardness of 50 to 60 HRC and a black oxide surface treatment except on the teeth. The gear has a pitch diameter of 80 mm, an outside diameter of 84 mm, a face width of 20 mm, and an allowable torque of 98.3 N·m for bending strength and 72.1 N·m for surface durability. Backlash ranges from 0.10 to 0.20 mm, and the weight is 0.75 kg. It is manufactured to JIS Grade N7 precision per JIS B1702-1:1998. The gear is designed for keyway mounting with a bore tolerance of H7, though hardening degrades this tolerance. Secondary operations are prohibited on tooth areas.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2-40 |
| Product Name | Module 2, 40 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |