KSSAG2-36 is a ground spur gear with a module of 2, 36 teeth, and an S45C carbon steel body induction hardened to 50-60 HRC on the tooth surface. It has a pitch diameter of 72 mm, an outside diameter of 76 mm, a face width of 18 mm, and a bore diameter designated for an H7 fit. The gear is black oxide coated except on the tooth surface, with allowable bending strength torque of 85.9 N·m and surface durability torque of 57.8 N·m. Backlash ranges from 0.07 to 0.13 mm, and weight is 0.60 kg. The gear complies with JIS grade N7 precision (JIS B1702-1:1998) and has standard full-depth 20° pressure angle teeth. Secondary operations are prohibited on the tooth area due to induction hardening.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2-36 |
| Product Name | Module 2, 36 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |