KSSAG2-32 is a metric spur gear with a module of 2, 32 teeth, and an outside diameter of 68 mm. It has a face width of 20 mm and is made from S45C carbon steel with induction-hardened teeth ranging from 50 to 60 HRC. The gear is black oxide coated except on the teeth, and its bore is designed for an H7 fit. The allowable bending strength torque is 90.1 N·m and the surface durability torque is 14.7 N·m. Backlash is specified between 0.10 and 0.20 mm, and the part weighs 0.92 kg.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2-32 |
| Product Name | Module 2, 32 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |