KSSAG2-25 is a ground spur gear with a module of 2, 25 teeth, and a bore size specified by the J-series suffix. It features S45C carbon steel with induction-hardened teeth (50 to 60 HRC), black oxide surface treatment except on the teeth, and a face width of 15 mm. The gear has a pitch diameter of 50 mm, an outside diameter of 54 mm, and an allowable torque of 27.0 N·m for bending strength and 13.7 kgf·m for surface durability. Backlash ranges from 0.10 to 0.20 mm, and the weight is 0.28 kg. The gear precision meets JIS grade N7 per JIS B1702-1:1998, and the bore tolerance is H7, though this degrades after hardening.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2-25 |
| Product Name | Module 2, 25 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |