KSSAG2-18 is a metric spur gear with a module of 2, 18 teeth, and a pitch diameter of 36 mm. It has an outside diameter of 40 mm, a face width of 10 mm, and is made from S45C carbon steel with induction-hardened teeth at 50 to 60 HRC and a black oxide surface finish. The gear is designed for a bore size of 18 mm with an H7 tolerance, and includes a keyway of Js9. It has an allowable bending strength torque of 32.7 N·m and surface durability torque of 13.1 N·m, with a backlash range of 0.08 to 0.16 mm and a weight of 0.15 kg. Precision conforms to JIS Grade N7 (JIS B1702-1:1998).
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2-18 |
| Product Name | Module 2, 18 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |