KSSAG2-16 is a ground spur gear with a module of 2, 16 teeth, and a bore diameter tolerance of H7. It has a pitch diameter of 32 mm, an outside diameter of 36 mm, a face width of 10 mm, and weighs 0.11 kg. The gear is made of S45C carbon steel with induction-hardened teeth achieving 50 to 60 HRC hardness and a black oxide surface treatment. It complies with JIS grade N7 precision (JIS B1702-1:1998) and has a backlash range of 0.10 to 0.20 mm. The allowable bending strength torque is 27.0 N·m and surface durability torque is 10.1 N·m.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2-16 |
| Product Name | Module 2, 16 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |