The KSSAG2-15 is a ground spur gear with a module of 2, 15 teeth, and an S45C carbon steel body with induction-hardened gear teeth reaching 50 to 60 HRC hardness. It features a black oxide surface treatment outside the teeth, a 30 mm pitch diameter, a 34 mm outside diameter, a 10 mm face width, and a bore tolerance of H7. The gear has a bending strength allowable torque of 29.6 N·m and a surface durability allowable torque of 10.5 N·m, with a backlash range of 0.10 to 0.20 mm and a weight of 0.099 kg. It meets JIS grade N7 precision per JIS B1702-1:1998.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2-15 |
| Product Name | Module 2, 15 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |