The KSSAG1.5-50 is a ground spur gear with a module of 1.5, 50 teeth, and a bore diameter compatible with H7 tolerance. It is made of S45C carbon steel with induction-hardened teeth at 50 to 60 HRC and a black oxide surface coating except on the tooth surfaces. The gear has a pitch diameter of 75 mm, an outside diameter of 78 mm, a face width of 25 mm, and an allowable torque of 47.2 N·m for bending strength and 4.82 N·m for surface durability. It has a backlash range of 0.08 to 0.16 mm and weighs 0.50 kg. The gear conforms to JIS grade N7 per JIS B1702-1:1998 and has a 20° pressure angle with standard full-depth teeth.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG1.5-50 |
| Product Name | Module 1.5, 50 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |