KSSAG1.5-36 is a metric spur gear with a module of 1.5, 36 teeth, and an S45C carbon steel body featuring induction-hardened teeth with a hardness of 50 to 60 HRC. It has a pitch diameter of 54 mm, an outside diameter of 57 mm, a face width of 15 mm, and a bore diameter of 36 mm with an H7 tolerance. The gear is black oxide coated except on the teeth, and it has an allowable torque of 23.8 N·m for surface durability and 3.70 kgf·m for bending strength. Backlash ranges from 0.08 to 0.16 mm, and the weight is 0.25 kg. The gear meets JIS grade N7 precision per JIS B1702-1:1998 and requires the J-series bore designation for ordering.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG1.5-36 |
| Product Name | Module 1.5, 36 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |