The KSSAG1.5-32 is a ground spur gear with a module of 1.5, 32 teeth, and a bore diameter tolerance of H7. It is made of S45C carbon steel with induction-hardened gear teeth achieving a hardness of 50 to 60 HRC and is black oxide coated except on the teeth. The gear has a pitch diameter of 48 mm, an outside diameter of 51 mm, a face width of 15 mm, and a weight of 0.19 kg. It is rated for a bending strength of 18.6 N·m and a surface durability of 9.19 N·m, with a backlash range of 0.08 to 0.16 mm. The gear complies with JIS grade N7 precision per JIS B1702-1:1998 and uses standard full-depth teeth with a 20° pressure angle. Secondary operations are restricted on the tooth area due to induction hardening.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG1.5-32 |
| Product Name | Module 1.5, 32 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |