Stock Drive Products & Sterling Instrument - SDP/SI Module 1.5, 30 Tooth Heat-Treated S45C Carbon Steel Spur Gear KSSAG1.5-30

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSAG1.5-30 is a metric spur gear with a module of 1.5, 30 teeth, and an S45C carbon steel construction. The gear teeth are induction hardened to 50-60 HRC and black oxide coated except on the tooth surfaces. It has a pitch diameter of 45 mm, an outside diameter of 48 mm, a face width of 15 mm, and an allowable bending strength torque of 28.5 N·m (2.91 kgf·m). The backlash is specified as 0.08-0.16 mm, and the weight is 0.17 kg. The gear is designed for JIS grade N7 precision and includes a bore for mounting, with orderable variants requiring specification of bore size as KSSAG1.5-30J followed by bore diameter.

Datasheet Summary
Powered by GS/AI

KSSAG1.5-30 is a metric spur gear with a module of 1.5, 30 teeth, and an S45C carbon steel construction. The gear teeth are induction hardened to 50-60 HRC and black oxide coated except on the tooth surfaces. It has a pitch diameter of 45 mm, an outside diameter of 48 mm, a face width of 15 mm, and an allowable bending strength torque of 28.5 N·m (2.91 kgf·m). The backlash is specified as 0.08-0.16 mm, and the weight is 0.17 kg. The gear is designed for JIS grade N7 precision and includes a bore for mounting, with orderable variants requiring specification of bore size as KSSAG1.5-30J followed by bore diameter.

Suppliers

Company
Product
Description
Supplier Links
Module 1.5, 30 Tooth Heat-Treated S45C Carbon Steel Spur Gear - KSSAG1.5-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth Heat-Treated S45C Carbon Steel Spur Gear
KSSAG1.5-30
Module 1.5, 30 Tooth Heat-Treated S45C Carbon Steel Spur Gear KSSAG1.5-30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number KSSAG1.5-30
Product Name Module 1.5, 30 Tooth Heat-Treated S45C Carbon Steel Spur Gear
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
Pressure Angle 20°
Material Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details
Module 0.4, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
48 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
Module 0.5, 42 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05042 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 42
Design Metric
View Details