KSSAG1.5-16 is a metric spur gear with a module of 1.5, 16 teeth, and a bore diameter of 8 mm. It is made of S45C carbon steel with induction-hardened teeth rated at 50 to 60 HRC and a black oxide surface treatment excluding the teeth. The gear has a pitch diameter of 24 mm, outside diameter of 27 mm, face width of 10 mm, and offers allowable bending strength torque of 13.8 N·m and surface durability torque of 5.02 N·m. Backlash is specified between 0.08 and 0.16 mm, and the weight is 0.044 kg. The gear adheres to JIS grade N7 precision per JIS B1702-1:1998. All variants in the J Series require ordering with a bore specification suffix (e.g., J + BORE), and keyways are configured as Js9. Secondary operations are prohibited on hardened teeth regions.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG1.5-16 |
| Product Name | Module 1.5, 16 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |