KSSAG1-36 is a metric spur gear with module 1, 36 teeth, and a bore size of 10 mm, designed for mechanical power transmission. The gear is made from S45C carbon steel with induction-hardened teeth achieving 50 to 60 HRC hardness and a black oxide surface treatment excluding the tooth areas. It has a pitch diameter of 36 mm, outside diameter of 38 mm, face width of 10 mm, and a permissible torque of 6.77 N·m for bending strength and 1.10 N·m for surface durability. The backlash is specified between 0.074 mm, and the weight is 0.052 kg. The gear conforms to JIS grade N7 per JIS B1702-1:1998 and features standard full-depth 20° pressure angle teeth. Secondary operations are prohibited on the hardened tooth region.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG1-36 |
| Product Name | Module 1, 36 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |