KSSAG1-30 is a module 1, 30-tooth ground spur gear made of S45C carbon steel with induction-hardened teeth at 50 to 60HRC and a black oxide surface treatment. It has a pitch diameter of 30 mm, outside diameter of 32 mm, face width of 10 mm, and a bore diameter tolerance of H7. The gear has an allowable bending strength torque of 10.2 N·m and surface durability torque of 5.57 N·m, with a backlash range of 0.08 to 0.16 mm and a weight of 0.052 kg. It complies with JIS grade N7 (JIS B1702-1:1998) and standard full-depth 20° pressure angle teeth.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG1-30 |
| Product Name | Module 1, 30 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |