QTC METRIC GEARS Metal Spur Gears (metric) KSSA5-48

Description
Module 5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Request a Quote
Description
Module 5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSA5-48 is a module 5, 48-tooth steel hubless spur gear with a 20° pressure angle and standard full-depth teeth, made of S45C steel. It has a tooth hardness of less than 194 HB and complies with JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth width of 120 mm, an outer diameter of 250 mm, and a bore diameter of 120 mm. Its allowable torque is 269 N·m (27.5 kgf·m), with theoretical backlash ranging from 0.28 to 0.58 mm and a weight of 15.7 kg.

Datasheet Summary
Powered by GS/AI

KSSA5-48 is a module 5, 48-tooth steel hubless spur gear with a 20° pressure angle and standard full-depth teeth, made of S45C steel. It has a tooth hardness of less than 194 HB and complies with JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth width of 120 mm, an outer diameter of 250 mm, and a bore diameter of 120 mm. Its allowable torque is 269 N·m (27.5 kgf·m), with theoretical backlash ranging from 0.28 to 0.58 mm and a weight of 15.7 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA5-48 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA5-48
Metal Spur Gears (metric) KSSA5-48
Module 5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore

Module 5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore - KSSA5-48 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore
KSSA5-48
Module 5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore KSSA5-48
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA5-48 KSSA5-48
Product Name Metal Spur Gears (metric) Module 5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 2, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK20020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details