KSSA5-36 is a steel hubless spur gear with a module of 5, 36 teeth, and a pressure angle of 20°, manufactured from S45C steel with a tooth hardness of less than 194HB. It conforms to JIS grade N8 (JIS B1702-1:1998) precision standards. The gear has a tooth width of 25 mm and a bore diameter of 180 mm. Its allowable torque is 174 N·m (17.8 kgf·m), with a backlash range of 0.24-0.50 mm and a weight of 9.80 kg.
Module 5, 36 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA5-36 | KSSA5-36 |
| Product Name | Metal Spur Gears (metric) | Module 5, 36 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |