KSSA5-35 is a module 5, 35-tooth steel hubless spur gear with a 20° pressure angle, made of S45C steel with a tooth hardness of less than 194HB, and precision grade JIS N8 per JIS B1702-1:1998. The gear has a tooth width of 25 mm, a bore diameter of 175 mm, an outer diameter of 185 mm, and a face width of 50 mm. Its allowable torque is 164 N·m (16.7 kgf·m), and the theoretical normal backlash is 0.24~0.50 mm. The part weighs 9.25 kg.
Module 5, 35 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA5-35 | KSSA5-35 |
| Product Name | Metal Spur Gears (metric) | Module 5, 35 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |