KSSA4-35 is a steel hubless spur gear with a module of 4, 35 teeth, and a 20° pressure angle, made from S45C material with a tooth hardness of less than 194HB. It has a standard full-depth tooth profile, an allowable torque of 81.6 N·m (8.32 kgf·m), and a theoretical backlash range of 0.20-0.44 mm. The gear is rated to JIS B1702-1:1998 grade N8 precision. Dimensions include a pitch diameter of 140 mm, outside diameter of 148 mm, and face width of 40 mm. The part is designed for use without hub modification.
Module 4, 35 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA4-35 | KSSA4-35 |
| Product Name | Metal Spur Gears (metric) | Module 4, 35 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |