KSSA4-24 is a steel hubless spur gear with a module of 4, 24 teeth, and a plain bore. It has a tooth width of 20 mm, an outside diameter of 104 mm, and a bore diameter of 40 mm. The gear is made of S45C steel with a maximum tooth hardness of 194 HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 36.4 N·m (4.88 kgf·m), with a theoretical backlash range of 0.20-0.44 mm and a weight of 2.17 kg.
Module 4, 24 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA4-24 | KSSA4-24 |
| Product Name | Metal Spur Gears (metric) | Module 4, 24 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |