Steel hubless spur gear with module 3, 80 teeth, and 50 mm bore, designed for standard full-depth teeth at a 20° pressure angle. Constructed from S45C steel with a tooth hardness of less than 194 HB, it meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth width of 90 mm, an overall diameter of 246 mm, and an allowable torque of 162 N·m (16.5 kgf·m). Backlash is specified as 0.20~0.44 mm, and the weight is 8.37 kg. Secondary operations that reduce tooth width are cautioned against due to impact on precision and strength.
Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-80J50 | KSSA3-80J50 |
| Product Name | Metal Spur Gears (metric) | Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |