Steel hubless spur gear with module 3, 80 teeth, and S6 tooth profile, designed for power transmission applications. The gear has a pitch diameter of 240 mm, overall width of 246 mm, and bore diameter of 30 mm. Made from S45C steel with no heat treatment, it has a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 162 N·m (16.5 kgf·m), with backlash ranging from 0.20 to 0.44 mm. The gear weighs 8.37 kg.
Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-80J45 | KSSA3-80J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |