Steel hubless spur gear with module 3, 80 teeth, and S6 tooth profile, designed for power transmission applications. The gear has a 90 mm pitch diameter, 246 mm outer diameter, 30 mm face width, and weighs 8.37 kg. It has a backlash range of 0.20-0.44 mm and an allowable torque of 162 N·m (16.5 kgf·m). The gear is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS B1702-1:1998 precision grade N8. The pressure angle is 20° with standard full-depth teeth.
Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-80J35 | KSSA3-80J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |