Steel hubless spur gear with module 3, 80 teeth, and pitch diameter of 240 mm, rated for an allowable torque of 162 N·m and a backlashes of 0.20~0.44 mm, made of S45C steel with JIS grade N8 precision. It has a tooth width of 90 mm and weighs 8.37 kg. The gear is designed for standard full-depth teeth with a 20° pressure angle. Secondary operations that narrow the tooth width are discouraged due to impacts on precision and strength.
Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-80J32 | KSSA3-80J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |