Steel hubless spur gears with module 3, 80 teeth, and a standard 25 mm tooth width. The gear has a bore diameter of 90 mm, outside diameter of 246 mm, and overall thickness of 30 mm. It uses S45C steel with a tooth hardness less than 194 HB, a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1: 1998). The allowable torque is 162 N·m (16.5 kgf·m), with theoretical backlash ranging from 0.20 to 0.44 mm. Weight is 8.37 kg.
Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-80J28 | KSSA3-80J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 80 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |