The KSSA3-70J28 is a metal spur gear with a module of 3 and features 70 teeth. It is constructed from S45C steel, providing durability and strength for various applications. The gear has a finished bore of 28mm, allowing for easy integration into assemblies. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The gear is designed with a standard full depth and a pressure angle of 20°, which is typical for spur gears, facilitating smooth operation and efficient power transmission. This product is suitable for applications requiring reliable gear performance in mechanical systems.
Module 3, 70 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-70J28 | KSSA3-70J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 70 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |