KSSA3-70 is a steel hubless spur gear with module 3, 70 teeth, and a tooth width of 90 mm. It has a pressure angle of 20°, is made of S45C steel, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has an allowable torque of 121 N·m and a backlash range of 0.20~0.44 mm. It weighs 6.64 kg and is designed for standard full-depth teeth with an allowable load profile based on assumed operating conditions. Secondary operations that reduce tooth width are cautioned against due to effects on precision and strength.
Module 3, 70 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-70J25 | KSSA3-70J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 70 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |