Steel hubless spur gear with module 3, 60 teeth, and 25 mm tooth width, designed for precision applications with JIS grade N8 accuracy. The gear is made from S45C steel, has a standard 20° pressure angle, and a 30 mm bore diameter. It has an allowable torque of 105 N·m and a theoretical backlash range of 0.20 to 0.44 mm. The gear weighs 5.14 kg and is intended for use with standard full-depth teeth.
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-60J30 | KSSA3-60J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |