QTC METRIC GEARS Metal Spur Gears (metric) KSSA3-60J28

Description
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 3, 60 teeth, and 25 mm tooth width, designed for standard full-depth teeth at 20° pressure angle, made from S45C steel with JIS grade N8 precision. The bore diameter is 30 mm, and the allowable torque is 105 N·m (10.7 kgf·m) with a backlash range of 0.20-0.44 mm. The part weighs 5.14 kg and is rated for use under specified conditions as per the manufacturer's reference.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 3, 60 teeth, and 25 mm tooth width, designed for standard full-depth teeth at 20° pressure angle, made from S45C steel with JIS grade N8 precision. The bore diameter is 30 mm, and the allowable torque is 105 N·m (10.7 kgf·m) with a backlash range of 0.20-0.44 mm. The part weighs 5.14 kg and is rated for use under specified conditions as per the manufacturer's reference.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA3-60J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA3-60J28
Metal Spur Gears (metric) KSSA3-60J28
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore

Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore - KSSA3-60J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
KSSA3-60J28
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore KSSA3-60J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA3-60J28 KSSA3-60J28
Product Name Metal Spur Gears (metric) Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK08200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details