QTC METRIC GEARS Metal Spur Gears (metric) KSSA3-60J25

Description
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 3, 60 teeth, and 25 mm bore; precision grade JIS N8 per JIS B1702-1:1998; material S45C; pressure angle 20°; tooth hardness less than 194 HB; allowable torque 105 N·m; backlash 0.20-0.44 mm; weight 5.14 kg.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 3, 60 teeth, and 25 mm bore; precision grade JIS N8 per JIS B1702-1:1998; material S45C; pressure angle 20°; tooth hardness less than 194 HB; allowable torque 105 N·m; backlash 0.20-0.44 mm; weight 5.14 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA3-60J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA3-60J25
Metal Spur Gears (metric) KSSA3-60J25
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore

Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore - KSSA3-60J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
KSSA3-60J25
Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore KSSA3-60J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA3-60J25 KSSA3-60J25
Product Name Metal Spur Gears (metric) Module 3, 60 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 50 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details