QTC METRIC GEARS Metal Spur Gears (metric) KSSA3-56J25

Description
Module 3, 56 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 3, 56 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSA3-56J25 is a metal spur gear with a module of 3 and features 56 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore diameter of 25mm, making it suitable for various applications where precise alignment and torque transmission are required. The tooth hardness is less than 194HB, and the gear is designed with a standard full depth and a pressure angle of 20¬8. This product is classified under JIS grade N8, indicating a high level of precision. The allowable torque and backlash values are calculated based on assumed usage conditions, which should be considered during application.

Datasheet Summary
Powered by GS/AI

The KSSA3-56J25 is a metal spur gear with a module of 3 and features 56 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore diameter of 25mm, making it suitable for various applications where precise alignment and torque transmission are required. The tooth hardness is less than 194HB, and the gear is designed with a standard full depth and a pressure angle of 20¬8. This product is classified under JIS grade N8, indicating a high level of precision. The allowable torque and backlash values are calculated based on assumed usage conditions, which should be considered during application.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA3-56J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA3-56J25
Metal Spur Gears (metric) KSSA3-56J25
Module 3, 56 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore

Module 3, 56 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 56 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore - KSSA3-56J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 56 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
KSSA3-56J25
Module 3, 56 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore KSSA3-56J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA3-56J25 KSSA3-56J25
Product Name Metal Spur Gears (metric) Module 3, 56 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Spur Gears - 5217118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details